Vishay Intertechnology, Inc. SMD 2 W 0.0068 ohm Resistor WSL25126L800FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.0068 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL25126L800FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0068 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0068 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L800FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.0068 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL25126L800FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0068 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0068 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L800FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 0.0068 ohm Resistor - 52-WSL25126L800FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.0068 ohm Resistor
52-WSL25126L800FEA18
SMD 2 W 0.0068 ohm Resistor 52-WSL25126L800FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.0068 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL25126L800FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0068 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0068 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L800FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.0068 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL25126L800FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0068 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0068 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L800FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watt .0068ohms 1% High Power - WSL25126L800FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watt .0068ohms 1% High Power
WSL25126L800FEA18
Current Sense Resistors - SMD 2watt .0068ohms 1% High Power WSL25126L800FEA18
Current Sense Resistors - SMD 2watt .0068ohms 1% High Power

Current Sense Resistors - SMD 2watt .0068ohms 1% High Power

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
998818-WSL25126L800FEA18
Resistors - Chip Resistor - Surface Mount 998818-WSL25126L800FEA18
Win Source Part Number: 998818-WSL25126L800F EA18 Category: Resistors>Chip Resistor - Surface Mount Series: WSL-HP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 6.8 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10120-6,541-1012 0-2,541-10120-1

Win Source Part Number: 998818-WSL25126L800FEA18
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL-HP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 6.8 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10120-6,541-10120-2,541-10120-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10120-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10120-1-ND
Chip Resistor - Surface Mount 541-10120-1-ND
6.8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10120-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10120-6-ND
Chip Resistor - Surface Mount 541-10120-6-ND
6.8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10120-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10120-2-ND
Chip Resistor - Surface Mount 541-10120-2-ND
6.8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25126L800FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25126L800FEA18
Chip Resistor - Surface Mount WSL25126L800FEA18
RES 0.0068 OHM 1% 2W 2512

RES 0.0068 OHM 1% 2W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL25126L800FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL25126L800FEA18
Resistors - Chip Resistor - Surface Mount WSL25126L800FEA18
RES 0.0068 OHM 1% 2W 2512

RES 0.0068 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSL25126L800FEA18 WSL25126L800FEA18 998818-WSL25126L800FEA18 541-10120-1-ND WSL25126L800FEA18 WSL25126L800FEA18
Product Name SMD 2 W 0.0068 ohm Resistor Current Sense Resistors - SMD 2watt .0068ohms 1% High Power Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0068 ohms 0.0068 ohms 0.0068 ohms 0.0068 ohms 0.0068 ohms 0.0068 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 (6432 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details