Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .0067ohms 1% WSL25126L700FTB

Description
Current Sense Resistors - SMD 1watt .0067ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .0067ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .0067ohms 1% - WSL25126L700FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .0067ohms 1%
WSL25126L700FTB
Current Sense Resistors - SMD 1watt .0067ohms 1% WSL25126L700FTB
Current Sense Resistors - SMD 1watt .0067ohms 1%

Current Sense Resistors - SMD 1watt .0067ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L700FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L700FTB-ND
Chip Resistor - Surface Mount WSL25126L700FTB-ND
6.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25126L700FTB WSL25126L700FTB-ND
Product Name Current Sense Resistors - SMD 1watt .0067ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0067 ohms 0.0067 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers