Res Metal Strip 2512 0.0066 Ohm 1% 1W 110ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL25126L600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0066 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0066 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L600FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1121076-WSL25126L600
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 6.6 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD T/R
6.6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL25126L600FEA | 1121076-WSL25126L600FEA | WSL25126L600FEA | WSL25126L600FEA-ND |
| Product Name | SMD 0.0066 Ohm 1W Resistor | Resistors - Chip Resistor - Surface Mount | Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.0066 ohms | 0.0066 ohms | 0.0066 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |||
| Temperature Coefficient | 110 ±ppm/°C | 110 ±ppm/°C | 110 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | 1 watts |