Vishay Intertechnology, Inc. Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25126L600FBA

Description
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25126L600FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25126L600FBA
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25126L600FBA
Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L600FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L600FBA-ND
Chip Resistor - Surface Mount WSL25126L600FBA-ND
6.6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25126L600FBA WSL25126L600FBA-ND
Product Name Res Metal Strip 2512 6.6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details