Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25126L500FTB

Description
6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25126L500FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L500FTB-ND
Chip Resistor - Surface Mount WSL25126L500FTB-ND
6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .0065ohms 1% Learn More - WSL25126L500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .0065ohms 1% Learn More
WSL25126L500FTB
Current Sense Resistors - SMD 1watt .0065ohms 1% Learn More WSL25126L500FTB
Current Sense Resistors - SMD 1watt .0065ohms 1% Learn More

Current Sense Resistors - SMD 1watt .0065ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25126L500FTB-ND WSL25126L500FTB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .0065ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0065 ohms 0.0065 ohms
Unlock Full Specs
to access all available technical data