Vishay Intertechnology, Inc. Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L500FTA

Description
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R - WSL25126L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
WSL25126L500FTA
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L500FTA
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L500FTA-ND
Chip Resistor - Surface Mount WSL25126L500FTA-ND
6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25126L500FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25126L500FTA
Chip Resistor - Surface Mount WSL25126L500FTA
RES 0.0065 OHM 1% 1W 2512

RES 0.0065 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25126L500FTA WSL25126L500FTA-ND WSL25126L500FTA
Product Name Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2B R82 5% - RL73K2BR82JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2414910P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details