Vishay Intertechnology, Inc. Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L500FEB

Description
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R - WSL25126L500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
WSL25126L500FEB
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L500FEB
Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L500FEB-ND
Chip Resistor - Surface Mount WSL25126L500FEB-ND
6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25126L500FEB WSL25126L500FEB-ND
Product Name Res Metal Strip 2512 6.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details