Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25126L500FEA18

Description
6.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL25126L500FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25126L500FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL25126L500FEA18TR-ND
6.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25126L500FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25126L500FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL25126L500FEA18CT-ND
RES 0.0065 OHM 1% 2W 2512

RES 0.0065 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25126L500FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25126L500FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL25126L500FEA18DKR-ND
RES 0.0065 OHM 1% 2W 2512

RES 0.0065 OHM 1% 2W 2512

Buy Now Datasheet
Res Metal Strip 2512 6.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSL25126L500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSL25126L500FEA18
Res Metal Strip 2512 6.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSL25126L500FEA18
Res Metal Strip 2512 6.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 6.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL25126L500FEA18TR-ND WSL25126L500FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 6.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0065 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - 1614944-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details