Vishay Intertechnology, Inc. Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L000FTA18

Description
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R - WSL25126L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R
WSL25126L000FTA18
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L000FTA18
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L000FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L000FTA18-ND
Chip Resistor - Surface Mount WSL25126L000FTA18-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Wsl-2512-18 .006 1% R86 Vishay - 77M7374 - Newark, An Avnet Company
Chicago, IL, United States
Wsl-2512-18 .006 1% R86 Vishay
77M7374
Wsl-2512-18 .006 1% R86 Vishay 77M7374
WSL-2512-18 .006 1% R86

WSL-2512-18 .006 1% R86

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL25126L000FTA18 WSL25126L000FTA18-ND 77M7374
Product Name Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Wsl-2512-18 .006 1% R86 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers