Vishay Precision Group Chip Resistor - Surface Mount - WSL25126L000FEA18 WSL25126L000FEA18

Description
Manufacturer: Vishay Win Source Part Number: 939116-WSL25126L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLH-.006DKR, WSLH-.006TR, WSLH-.006CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939116-WSL25126L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLH-.006DKR, WSLH-.006TR, WSLH-.006CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL25126L000FEA18
939116-WSL25126L000FEA18
Chip Resistor - Surface Mount - WSL25126L000FEA18 939116-WSL25126L000FEA18
Manufacturer: Vishay Win Source Part Number: 939116-WSL25126L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLH-.006DKR, WSLH-.006TR, WSLH-.006CT

Manufacturer: Vishay
Win Source Part Number: 939116-WSL25126L000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLH-.006DKR, WSLH-.006TR, WSLH-.006CT

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.006DKR-ND
Chip Resistor - Surface Mount WSLH-.006DKR-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.006CT-ND
Chip Resistor - Surface Mount WSLH-.006CT-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.006TR-ND
Chip Resistor - Surface Mount WSLH-.006TR-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2 W 0.006 ohm Resistor - 52-WSL25126L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.006 ohm Resistor
52-WSL25126L000FEA18
SMD 2 W 0.006 ohm Resistor 52-WSL25126L000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.006 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL25126L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.006 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.006 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.006 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL25126L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.006 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.006 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R - WSL25126L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R
WSL25126L000FEA18
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L000FEA18
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Supplier's Site
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay - 78R1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay
78R1206
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay 78R1206
RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay - 41Y4390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay
41Y4390
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay 41Y4390
RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25126L000FEA18
Chip Resistor - Surface Mount WSL25126L000FEA18
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 939116-WSL25126L000FEA18 WSLH-.006DKR-ND 52-WSL25126L000FEA18 WSL25126L000FEA18 78R1206 WSL25126L000FEA18
Product Name Chip Resistor - Surface Mount - WSL25126L000FEA18 Chip Resistor - Surface Mount SMD 2 W 0.006 ohm Resistor Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD T/R Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details