Vishay Precision Group Chip Resistor - Surface Mount WSL25126L000FEA

Description
6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.006DKR-ND
Chip Resistor - Surface Mount WSLG-.006DKR-ND
6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.006CT-ND
Chip Resistor - Surface Mount WSLG-.006CT-ND
6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.006TR-ND
Chip Resistor - Surface Mount WSLG-.006TR-ND
6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSL25126L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL25126L000FEA
SMD 1W Resistor 52-WSL25126L000FEA
2512 6mR 1% 1W Metal Strip Chip Resistor SMD Product overview: WSL25126L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L000FEA can be used for catalog matching and distributor lookup.

2512 6mR 1% 1W Metal Strip Chip Resistor SMD Product overview: WSL25126L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25126L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .006 OHM 1W 1% 2512 SMD - WSL25126L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .006 OHM 1W 1% 2512 SMD
WSL25126L000FEA
RES .006 OHM 1W 1% 2512 SMD WSL25126L000FEA
RES .006ohm 1W 1% 2512 SMD

RES .006ohm 1W 1% 2512 SMD

Supplier's Site
Current Sense Resistor, 0.006 Ohm, 1 W,1%; Resistance Vishay - 78R1205 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.006 Ohm, 1 W,1%; Resistance Vishay
78R1205
Current Sense Resistor, 0.006 Ohm, 1 W,1%; Resistance Vishay 78R1205
CURRENT SENSE RESISTOR, 0.006 OHM, 1 W,1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.006 OHM, 1 W,1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.006Ohm, 1%, 2512, Full Reel; Resistance Vishay - 18X4762 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.006Ohm, 1%, 2512, Full Reel; Resistance Vishay
18X4762
Metal Strip Resistor, 0.006Ohm, 1%, 2512, Full Reel; Resistance Vishay 18X4762
METAL STRIP RESISTOR, 0.006OHM, 1%, 2512, FULL REEL; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.006OHM, 1%, 2512, FULL REEL; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25126L000FEA
Chip Resistor - Surface Mount WSL25126L000FEA
RES 0.006 OHM 1% 1W 2512

RES 0.006 OHM 1% 1W 2512

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.006 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512
70201741
Resistor;Metal Film;Res 0.006 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 70201741
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSLG-.006DKR-ND 52-WSL25126L000FEA WSL25126L000FEA 78R1205 18X4762 WSL25126L000FEA 70201741
Product Name Chip Resistor - Surface Mount SMD 1W Resistor RES .006 OHM 1W 1% 2512 SMD Current Sense Resistor, 0.006 Ohm, 1 W,1%; Resistance Vishay Metal Strip Resistor, 0.006Ohm, 1%, 2512, Full Reel; Resistance Vishay Chip Resistor - Surface Mount Resistor;Metal Film;Res 0.006 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy MetalFilm
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 6.00E6 ohms 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details