Vishay Intertechnology, Inc. Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25126L000FBA

Description
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25126L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25126L000FBA
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25126L000FBA
Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25126L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L000FBA-ND
Chip Resistor - Surface Mount WSL25126L000FBA-ND
6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25126L000FBA WSL25126L000FBA-ND
Product Name Res Metal Strip 2512 6m Ohm 1% 1W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2414905P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers