Vishay Intertechnology, Inc. 2512,.0057,1%,T/R,HAZMAT WSL25125L700FEA

Description
2512,.0057,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
2512,.0057,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,.0057,1%,T/R,HAZMAT - WSL25125L700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,.0057,1%,T/R,HAZMAT
WSL25125L700FEA
2512,.0057,1%,T/R,HAZMAT WSL25125L700FEA
2512,.0057,1%,T/R,HA ZMAT

2512,.0057,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - WSL25125L700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L700FEA-ND
Chip Resistor - Surface Mount WSL25125L700FEA-ND
5.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25125L700FEA WSL25125L700FEA-ND
Product Name 2512,.0057,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers