Vishay Intertechnology, Inc. Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25125L500FTB

Description
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R - WSL25125L500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
WSL25125L500FTB
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25125L500FTB
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25125L500FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L500FTB-ND
Chip Resistor - Surface Mount WSL25125L500FTB-ND
5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25125L500FTB WSL25125L500FTB-ND
Product Name Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details