Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25125L500FEK

Description
5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25125L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L500FEK-ND
Chip Resistor - Surface Mount WSL25125L500FEK-ND
5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25125L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25125L500FEK
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L500FEK
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25125L500FEK-ND WSL25125L500FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0055 ohms
Unlock Full Specs
to access all available technical data