Vishay Intertechnology, Inc. Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L300FBA

Description
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25125L300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25125L300FBA
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L300FBA
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25125L300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L300FBA-ND
Chip Resistor - Surface Mount WSL25125L300FBA-ND
5.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25125L300FBA WSL25125L300FBA-ND
Product Name Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers