Vishay Intertechnology, Inc. Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSL25125L200FEK18

Description
Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSL25125L200FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSL25125L200FEK18
Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSL25125L200FEK18
Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25125L200FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L200FEK18-ND
Chip Resistor - Surface Mount WSL25125L200FEK18-ND
5.2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25125L200FEK18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25125L200FEK18
Chip Resistor - Surface Mount WSL25125L200FEK18
RES 0.0052 OHM 1% 2W 2512

RES 0.0052 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25125L200FEK18 WSL25125L200FEK18-ND WSL25125L200FEK18
Product Name Res Metal Strip 2512 5.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers