Res Metal Strip 2512 5m Ohm 1% 1W ¦110ppm/¦C SMD T/R
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL25125L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25125L000FTA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL25125L000FTA | 541-WSL25125L000FTACT-ND | 52-WSL25125L000FTA |
| Product Name | Res Metal Strip 2512 5m Ohm 1% 1W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount | SMD 1 W 0.005 ohm Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 110 ±ppm/°C | 110 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |