Vishay Precision Group Chip Resistor - Surface Mount WSL25125L000FEA

Description
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.005DKR-ND
Chip Resistor - Surface Mount WSLG-.005DKR-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.005CT-ND
Chip Resistor - Surface Mount WSLG-.005CT-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.005TR-ND
Chip Resistor - Surface Mount WSLG-.005TR-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .005 OHM 1W 1% 2512 SMD - WSL25125L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 1W 1% 2512 SMD
WSL25125L000FEA
RES .005 OHM 1W 1% 2512 SMD WSL25125L000FEA
RES .005ohm 1W 1% 2512 SMD

RES .005ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.005 Ohm 1W Resistor - 52-WSL25125L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.005 Ohm 1W Resistor
52-WSL25125L000FEA
SMD 0.005 Ohm 1W Resistor 52-WSL25125L000FEA
0.005 Ohm 1% 1W Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25125L000FEA can be used for catalog matching and distributor lookup.

0.005 Ohm 1% 1W Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25125L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Vishay - 26R4266 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Vishay
26R4266
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Vishay 26R4266
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Vishay - 33AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Vishay
33AC1070
Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Vishay 33AC1070
CURRENT SENSE RES, 0R005, 1%, 1 W, 2512; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 1 W, 2512; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Resistance Vishay - 18X4761 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Resistance Vishay
18X4761
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Resistance Vishay 18X4761
METAL STRIP RESISTOR, 0.005OHM, 1%, 2512, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 2512, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25125L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25125L000FEA
Chip Resistor - Surface Mount WSL25125L000FEA
RES 0.005 OHM 1% 1W 2512

RES 0.005 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLG-.005DKR-ND WSL25125L000FEA 52-WSL25125L000FEA 26R4266 33AC1070 18X4761 WSL25125L000FEA
Product Name Chip Resistor - Surface Mount RES .005 OHM 1W 1% 2512 SMD SMD 0.005 Ohm 1W Resistor Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Vishay Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Vishay Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2HR22JTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details