Vishay Intertechnology, Inc. Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L900FEA18

Description
Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25124L900FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25124L900FEA18
Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L900FEA18
Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L900FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25124L900FEA18
Chip Resistor - Surface Mount WSL25124L900FEA18
RES 0.0049 OHM 1% 2W 2512

RES 0.0049 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number WSL25124L900FEA18 WSL25124L900FEA18
Product Name Res Metal Strip 2512 4.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C
Power Rating 1 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details