Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25124L300FBA

Description
4.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25124L300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L300FBA-ND
Chip Resistor - Surface Mount WSL25124L300FBA-ND
4.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL25124L300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL25124L300FBA
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L300FBA
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25124L300FBA-ND WSL25124L300FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0043 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details