Vishay Intertechnology, Inc. Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L200FEK

Description
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL25124L200FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL25124L200FEK
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L200FEK
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L200FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L200FEK-ND
Chip Resistor - Surface Mount WSL25124L200FEK-ND
4.2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L200FEK WSL25124L200FEK-ND
Product Name Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers