Vishay Intertechnology, Inc. Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk WSL25124L000JEK18

Description
Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk - WSL25124L000JEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
WSL25124L000JEK18
Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk WSL25124L000JEK18
Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L000JEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L000JEK18-ND
Chip Resistor - Surface Mount WSL25124L000JEK18-ND
4 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25124L000JEK18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25124L000JEK18
Chip Resistor - Surface Mount WSL25124L000JEK18
RES 0.004 OHM 5% 2W 2512

RES 0.004 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25124L000JEK18 WSL25124L000JEK18-ND WSL25124L000JEK18
Product Name Res Metal Strip 2512 4m Ohm 5% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details