Vishay Precision Group Current Sense Resistors - SMD 1watt 0.004ohms 1% WSL25124L000FTA

Description
Current Sense Resistors - SMD 1watt 0.004ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt 0.004ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt 0.004ohms 1% - WSL25124L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt 0.004ohms 1%
WSL25124L000FTA
Current Sense Resistors - SMD 1watt 0.004ohms 1% WSL25124L000FTA
Current Sense Resistors - SMD 1watt 0.004ohms 1%

Current Sense Resistors - SMD 1watt 0.004ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L000FTA-ND
Chip Resistor - Surface Mount WSL25124L000FTA-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res,metal Alloy,0.004Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay - 29H2656 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.004Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay
29H2656
Res,metal Alloy,0.004Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay 29H2656
RES,Metal Alloy,0.004Ohms,1+/- % Tol,-150,150ppm-TC,2 512-Case RoHS Compliant: No

RES,Metal Alloy,0.004Ohms,1+/-% Tol,-150,150ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL25124L000FTA WSL25124L000FTA-ND 29H2656
Product Name Current Sense Resistors - SMD 1watt 0.004ohms 1% Chip Resistor - Surface Mount Res,metal Alloy,0.004Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Resistance Range 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details