Vishay Precision Group Chip Resistor - Surface Mount WSL25124L000FEK

Description
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25124L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L000FEK-ND
Chip Resistor - Surface Mount WSL25124L000FEK-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
WSL25124L000FEK - WSL25124L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL25124L000FEK
WSL25124L000FEK
WSL25124L000FEK WSL25124L000FEK
WSL25124L000FEK

WSL25124L000FEK

Supplier's Site
Resistor, Current Sense, 0.004 Ohm, 1W, 1%; Resistance Vishay - 30K5338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.004 Ohm, 1W, 1%; Resistance Vishay
30K5338
Resistor, Current Sense, 0.004 Ohm, 1W, 1%; Resistance Vishay 30K5338
RESISTOR, CURRENT SENSE, 0.004 OHM, 1W, 1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.004 OHM, 1W, 1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL25124L000FEK-ND WSL25124L000FEK 30K5338
Product Name Chip Resistor - Surface Mount WSL25124L000FEK Resistor, Current Sense, 0.004 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details