Vishay Intertechnology, Inc. Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSL25124L000FEB18

Description
Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R - WSL25124L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R
WSL25124L000FEB18
Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSL25124L000FEB18
Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L000FEB18-ND
Chip Resistor - Surface Mount WSL25124L000FEB18-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L000FEB18 WSL25124L000FEB18-ND
Product Name Res Metal Strip 2512 4m Ohm 1% 2W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details