Vishay Precision Group Chip Resistor - Surface Mount WSL25124L000FEA18

Description
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.004CT-ND
Chip Resistor - Surface Mount WSLH-.004CT-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.004DKR-ND
Chip Resistor - Surface Mount WSLH-.004DKR-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.004TR-ND
Chip Resistor - Surface Mount WSLH-.004TR-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25124L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25124L000FEA18
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L000FEA18
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L000FEA18 - 812406-WSL25124L000FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL25124L000FEA18
812406-WSL25124L000FEA18
Chip Resistor - Surface Mount - WSL25124L000FEA18 812406-WSL25124L000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 812406-WSL25124L000F EA18 Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812406-WSL25124L000FEA18
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 2W Resistor - 52-WSL25124L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSL25124L000FEA18
SMD 2W Resistor 52-WSL25124L000FEA18
2W 1% 4mR Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25124L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25124L000FEA18 can be used for catalog matching and distributor lookup.

2W 1% 4mR Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25124L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25124L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25124L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25124L000FEA18
Chip Resistor - Surface Mount WSL25124L000FEA18
RES 0.004 OHM 1% 2W 2512

RES 0.004 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1777
Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1777
RES, 0R004, 2W, 2512, METAL STRIP; Resistance:0.004ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R004, 2W, 2512, METAL STRIP; Resistance:0.004ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay - 79K2437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay
79K2437
Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay 79K2437
RES, 0R004, 2W, 2512, METAL STRIP; Resistance:0.004ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R004, 2W, 2512, METAL STRIP; Resistance:0.004ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSLH-.004CT-ND WSL25124L000FEA18 812406-WSL25124L000FEA18 52-WSL25124L000FEA18 WSL25124L000FEA18 08AJ1777
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL25124L000FEA18 SMD 2W Resistor Chip Resistor - Surface Mount Res, 0R004, 2W, 2512, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 4.00E6 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER22FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers