The Current Sense Resistor, part number 28AC5724, features a resistance value of 0.004 Ohm and a power rating of 1 W with a tolerance of ±1%. It is part of the WSL series and is designed for applications requiring precise current sensing. The resistor is constructed using a metal strip technology, which provides low thermal EMF and very low inductance, making it suitable for high-frequency applications. It is also RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -65°C to +170°C, allowing for versatility in various environments. This product is available in full reel packaging, facilitating automated assembly processes.
CURRENT SENSE RESISTOR, 0.004 OHM, 1 W,1%, FULL REEL; Resistance:0.004ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AC5724 |
| Product Name | Current Sense Resistor, 0.004 Ohm, 1 W,1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |