Vishay Intertechnology, Inc. Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L000FBA

Description
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL25124L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL25124L000FBA
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L000FBA
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L000FBA-ND
Chip Resistor - Surface Mount WSL25124L000FBA-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L000FBA WSL25124L000FBA-ND
Product Name Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details