Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25123L900FEA

Description
3.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25123L900FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L900FEA-ND
Chip Resistor - Surface Mount WSL25123L900FEA-ND
3.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 3.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25123L900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25123L900FEA
Res Metal Strip 2512 3.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L900FEA
Res Metal Strip 2512 3.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25123L900FEA-ND WSL25123L900FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 3.9m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0039 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers