Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25123L500FTA

Description
3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25123L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L500FTA-ND
Chip Resistor - Surface Mount WSL25123L500FTA-ND
3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25123L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25123L500FTA
Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L500FTA
Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25123L500FTA-ND WSL25123L500FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - A138609DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details