Manufacturer: Vishay
Win Source Part Number: 939115-WSL25123L500F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10119-2, 541-10119-1, 541-10119-6
Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R
3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Chip Resistor, 3.5 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL25123L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.5 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L500FEA can be used for catalog matching and distributor lookup.
RES 0.0035 OHM 1% 1W 2512
RES 0.0035 OHM 1% 1W 2512
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 939115-WSL25123L500FEA | WSL25123L500FEA | 541-10119-1-ND | 52-WSL25123L500FEA | WSL25123L500FEA | WSL25123L500FEA |
| Product Name | Chip Resistor - Surface Mount - WSL25123L500FEA | Res Metal Strip 2512 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R | Chip Resistor - Surface Mount | SMD 3.5 MOhm 1 W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |