Vishay Intertechnology, Inc. Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L400FTA

Description
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25123L400FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25123L400FTA
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L400FTA
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L400FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L400FTA-ND
Chip Resistor - Surface Mount WSL25123L400FTA-ND
3.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L400FTA WSL25123L400FTA-ND
Product Name Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - A138556CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details