Vishay Intertechnology, Inc. Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25123L400FEK

Description
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL25123L400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL25123L400FEK
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25123L400FEK
Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L400FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L400FEK-ND
Chip Resistor - Surface Mount WSL25123L400FEK-ND
3.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L400FEK WSL25123L400FEK-ND
Product Name Res Metal Strip 2512 3.4m Ohm 1% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details