Vishay Intertechnology, Inc. Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25123L300JTA

Description
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R - WSL25123L300JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
WSL25123L300JTA
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25123L300JTA
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L300JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L300JTA-ND
Chip Resistor - Surface Mount WSL25123L300JTA-ND
3.3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L300JTA WSL25123L300JTA-ND
Product Name Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details