Vishay Intertechnology, Inc. Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk WSL25123L300JEK

Description
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk - WSL25123L300JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
WSL25123L300JEK
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk WSL25123L300JEK
Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L300JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L300JEK-ND
Chip Resistor - Surface Mount WSL25123L300JEK-ND
3.3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L300JEK WSL25123L300JEK-ND
Product Name Res Metal Strip 2512 3.3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP8R20FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details