Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25123L300FEK

Description
3.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25123L300FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L300FEK-ND
Chip Resistor - Surface Mount WSL25123L300FEK-ND
3.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 3.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL25123L300FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL25123L300FEK
Res Metal Strip 2512 3.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25123L300FEK
Res Metal Strip 2512 3.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 3.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25123L300FEK-ND WSL25123L300FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 3.3m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details