Vishay Intertechnology, Inc. Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25123L000JTA

Description
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R - WSL25123L000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
WSL25123L000JTA
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25123L000JTA
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL25123L000JTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt 0.003ohms 5% Product overview: WSL25123L000JTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000JTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt 0.003ohms 5% Product overview: WSL25123L000JTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25123L000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L000JTA-ND
Chip Resistor - Surface Mount WSL25123L000JTA-ND
3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL25123L000JTA
743185-WSL25123L000JTA
Chip Resistor - Surface Mount - WSL25123L000JTA 743185-WSL25123L000JTA
Manufacturer: Vishay Win Source Part Number: 743185-WSL25123L000J TA Manufacturer Homepage: www.vishay.com Reference case: 2512L Reference Date Code: 2012+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 743185-WSL25123L000JTA
Manufacturer Homepage: www.vishay.com
Reference case: 2512L
Reference Date Code: 2012+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSL25123L000JTA 52-WSL25123L000JTA WSL25123L000JTA-ND 743185-WSL25123L000JTA
Product Name Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL25123L000JTA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details