Vishay Intertechnology, Inc. Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk WSL25123L000JEK

Description
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk - WSL25123L000JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk
WSL25123L000JEK
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk WSL25123L000JEK
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L000JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L000JEK-ND
Chip Resistor - Surface Mount WSL25123L000JEK-ND
3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L000JEK WSL25123L000JEK-ND
Product Name Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details