Vishay Intertechnology, Inc. Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L000FTB

Description
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25123L000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25123L000FTB
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L000FTB
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL25123L000FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .003ohms 1% Product overview: WSL25123L000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FTB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .003ohms 1% Product overview: WSL25123L000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25123L000FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L000FTB-ND
Chip Resistor - Surface Mount WSL25123L000FTB-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .003ohms 1% - 873-WSL25123L000FTB - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1watt .003ohms 1%
873-WSL25123L000FTB
Current Sense Resistors - SMD 1watt .003ohms 1% 873-WSL25123L000FTB
Current Sense Resistors - SMD 1watt .003ohms 1%

Current Sense Resistors - SMD 1watt .003ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL25123L000FTB 52-WSL25123L000FTB WSL25123L000FTB-ND 873-WSL25123L000FTB
Product Name Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .003ohms 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details