3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .003ohms 1% Product overview: WSL25123L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FEB can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1watt .003ohms 1% Learn More
RES 0.003 OHM 1% 1W 2512
RES 0.003 OHM 1% 1W 2512
Current Sense Resistors - SMD 1watt .003ohms 1%
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-WSL25123L000FEBDKR-ND | 52-WSL25123L000FEB | WSL25123L000FEB | WSL25123L000FEB | WSL25123L000FEB | 873-WSL25123L000FEB |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 1watt .003ohms 1% Learn More | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .003ohms 1% |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | |||
| Technology / Construction | MetalAlloy | MetalOxide | MetalAlloy | Metal Element | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD); 2512 | ||
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |