Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More WSL25123L000DEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More - WSL25123L000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More
WSL25123L000DEA
Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More WSL25123L000DEA
Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L000DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L000DEA-ND
Chip Resistor - Surface Mount WSL25123L000DEA-ND
3 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L000DEA WSL25123L000DEA-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1watt .003ohms .5% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers