Vishay Intertechnology, Inc. Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25122L700FBA

Description
Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk - WSL25122L700FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
WSL25122L700FBA
Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25122L700FBA
Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L700FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L700FBA-ND
Chip Resistor - Surface Mount WSL25122L700FBA-ND
2.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25122L700FBA WSL25122L700FBA-ND
Product Name Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers