Vishay Intertechnology, Inc. Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25122L200FEK18

Description
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk - WSL25122L200FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
WSL25122L200FEK18
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25122L200FEK18
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L200FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L200FEK18-ND
Chip Resistor - Surface Mount WSL25122L200FEK18-ND
2.2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25122L200FEK18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25122L200FEK18
Chip Resistor - Surface Mount WSL25122L200FEK18
RES 0.0022 OHM 1% 2W 2512

RES 0.0022 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25122L200FEK18 WSL25122L200FEK18-ND WSL25122L200FEK18
Product Name Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details