Vishay Intertechnology, Inc. Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25122L200FEA

Description
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL25122L200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL25122L200FEA
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25122L200FEA
Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L200FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L200FEA-ND
Chip Resistor - Surface Mount WSL25122L200FEA-ND
2.2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25122L200FEA WSL25122L200FEA-ND
Product Name Res Metal Strip 2512 2.2m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details