Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .002ohms 1% Learn More WSL25122L000FTB

Description
Current Sense Resistors - SMD 1watt .002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .002ohms 1% Learn More - WSL25122L000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .002ohms 1% Learn More
WSL25122L000FTB
Current Sense Resistors - SMD 1watt .002ohms 1% Learn More WSL25122L000FTB
Current Sense Resistors - SMD 1watt .002ohms 1% Learn More

Current Sense Resistors - SMD 1watt .002ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L000FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L000FTB-ND
Chip Resistor - Surface Mount WSL25122L000FTB-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25122L000FTB WSL25122L000FTB-ND
Product Name Current Sense Resistors - SMD 1watt .002ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details