Vishay Intertechnology, Inc. SMD 2 W 0.002 ohm Resistor WSL25122L000FTA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL25122L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FTA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL25122L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FTA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 0.002 ohm Resistor - 52-WSL25122L000FTA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.002 ohm Resistor
52-WSL25122L000FTA18
SMD 2 W 0.002 ohm Resistor 52-WSL25122L000FTA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL25122L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FTA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.002 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL25122L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FTA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 2m Ohm 1% 2W ¦275ppm/¦C SMD T/R - WSL25122L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2m Ohm 1% 2W ¦275ppm/¦C SMD T/R
WSL25122L000FTA18
Res Metal Strip 2512 2m Ohm 1% 2W ¦275ppm/¦C SMD T/R WSL25122L000FTA18
Res Metal Strip 2512 2m Ohm 1% 2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 2m Ohm 1% 2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL25122L000FTA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25122L000FTA18DKR-ND
Chip Resistor - Surface Mount 541-WSL25122L000FTA18DKR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25122L000FTA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25122L000FTA18CT-ND
Chip Resistor - Surface Mount 541-WSL25122L000FTA18CT-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25122L000FTA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25122L000FTA18TR-ND
Chip Resistor - Surface Mount 541-WSL25122L000FTA18TR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326165-WSL25122L000FTA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326165-WSL25122L000FTA18
Resistors - Chip Resistor - Surface Mount 1326165-WSL25122L000FTA18
Manufacturer: Vishay Dale Win Source Part Number: 1326165-WSL25122L000 FTA18 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: ,541-WSL25122L000FTA 18CT,541-WSL25122L00 0FTA18TR,WSL25122L00 0FTA18-ND,541-WSL251 22L000FTA18DKR RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326165-WSL25122L000FTA18
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: ,541-WSL25122L000FTA18CT,541-WSL25122L000FTA18TR,WSL25122L000FTA18-ND,541-WSL25122L000FTA18DKR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL25122L000FTA18 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSL25122L000FTA18
Resistors - Chip Resistor - Surface Mount WSL25122L000FTA18
RES 0.002 OHM 1% 2W 2512

RES 0.002 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL25122L000FTA18 WSL25122L000FTA18 541-WSL25122L000FTA18DKR-ND 1326165-WSL25122L000FTA18 WSL25122L000FTA18
Product Name SMD 2 W 0.002 ohm Resistor Res Metal Strip 2512 2m Ohm 1% 2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers