Vishay Precision Group Chip Resistor - Surface Mount WSL25122L000FEA18

Description
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.002TR-ND
Chip Resistor - Surface Mount WSLH-.002TR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.002CT-ND
Chip Resistor - Surface Mount WSLH-.002CT-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.002DKR-ND
Chip Resistor - Surface Mount WSLH-.002DKR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2W Resistor - 52-WSL25122L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSL25122L000FEA18
SMD 2W Resistor 52-WSL25122L000FEA18
2W 1% 2mR Metal Strip Resistor, 2512 SMD Product overview: WSL25122L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FEA18 can be used for catalog matching and distributor lookup.

2W 1% 2mR Metal Strip Resistor, 2512 SMD Product overview: WSL25122L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .002 OHM 2W 1% 2512 SMD - WSL25122L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .002 OHM 2W 1% 2512 SMD
WSL25122L000FEA18
RES .002 OHM 2W 1% 2512 SMD WSL25122L000FEA18
RES .002ohm 2W 1% 2512 SMD

RES .002ohm 2W 1% 2512 SMD

Supplier's Site
Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay - 50R7071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay
50R7071
Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay 50R7071
RES, METAL STRIP, 0.002OHM, 1%, 2512; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, METAL STRIP, 0.002OHM, 1%, 2512; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay - 41Y4389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay
41Y4389
Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay 41Y4389
RES, METAL STRIP, 0.002OHM, 1%, 2512; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, METAL STRIP, 0.002OHM, 1%, 2512; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, 0R002, 2W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 2W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2846
Res, 0R002, 2W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2846
RES, 0R002, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R002, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25122L000FEA18
Chip Resistor - Surface Mount WSL25122L000FEA18
RES 0.002 OHM 1% 2W 2512

RES 0.002 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLH-.002TR-ND 52-WSL25122L000FEA18 WSL25122L000FEA18 50R7071 14AJ2846 WSL25122L000FEA18
Product Name Chip Resistor - Surface Mount SMD 2W Resistor RES .002 OHM 2W 1% 2512 SMD Res, Metal Strip, 0.002Ohm, 1%, 2512; Resistance Vishay Res, 0R002, 2W, 2512, Metal Strip Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL2R051J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details