VISHAY INTERTECHNOLOGY, INC.
WSL251221R86 -- 2512 1W 100PPM 1% 1R2
Vishay Intertechnology, Inc.
2512 1W 100PPM 1% 1R2
WSL251221R86
Description
2512 1W 100PPM 1% 1R2
Request a Quote
Email Supplier
Description
2512 1W 100PPM 1% 1R2
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSL251221R86 |
|
Product Name
|
2512 1W 100PPM 1% 1R2 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0150 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers