Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25121L700FEA

Description
1.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25121L700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L700FEA-ND
Chip Resistor - Surface Mount WSL25121L700FEA-ND
1.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
2512,.0017,1%,T/R,HAZMAT - WSL25121L700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,.0017,1%,T/R,HAZMAT
WSL25121L700FEA
2512,.0017,1%,T/R,HAZMAT WSL25121L700FEA
2512,.0017,1%,T/R,HA ZMAT

2512,.0017,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L700FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25121L700FEA
Chip Resistor - Surface Mount WSL25121L700FEA
RES 0.0017 OHM 1% 1W 2512

RES 0.0017 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25121L700FEA-ND WSL25121L700FEA WSL25121L700FEA
Product Name Chip Resistor - Surface Mount 2512,.0017,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0017 ohms 0.0017 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details